MSI logo

MSI ARMOR GTX1070- -8GOC graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61029
Info modified on:
02 Sept 2024, 20:34:05
Short summary description MSI ARMOR GTX1070- -8GOC graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

MSI ARMOR GTX1070- -8GOC, GeForce GTX 1070, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI ARMOR GTX1070- -8GOC graphics card NVIDIA GeForce GTX 1070 8 GB GDDR5:

MSI ARMOR GTX1070- -8GOC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070, Processor frequency: 1556 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.