MSI logo

MSI LIGHTNING GTX 1080 TI Z graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82135
Info modified on:
02 Sept 2024, 20:36:23
Short summary description MSI LIGHTNING GTX 1080 TI Z graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

MSI LIGHTNING GTX 1080 TI Z, GeForce GTX 1080 Ti, 11 GB, GDDR5X, 352 bit, 11124 MHz, PCI Express x16 3.0

Long summary description MSI LIGHTNING GTX 1080 TI Z graphics card NVIDIA GeForce GTX 1080 Ti 11 GB GDDR5X:

MSI LIGHTNING GTX 1080 TI Z. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1080 Ti, Processor frequency: 1582 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR5X, Memory bus: 352 bit, Memory clock speed: 11124 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 3 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.