MSI logo

MSI GTX 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87381
Info modified on:
02 Sept 2024, 20:34:52
Short summary description MSI GTX 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:

MSI GTX 1060 6G OC, GeForce GTX 1060, 6 GB, GDDR5, 192 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GTX 1060 6G OC graphics card NVIDIA GeForce GTX 1060 6 GB GDDR5:

MSI GTX 1060 6G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1060, Processor frequency: 1544 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 8008 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.