MSI Gaming GT80S 6QD(Titan SLI)-203AU, Intel® Core™ i7, 2.6 GHz, 18.4", 1920 x 1080 pixels, 16 GB, 1.26 TB
MSI Gaming GT80S 6QD(Titan SLI)-203AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black