MSI Gaming GT80 2QE-035CN Titan SLI, Intel® Core™ i7, 2.7 GHz, 18.4", 1920 x 1080 pixels, 16 GB, 1.26 TB
MSI Gaming GT80 2QE-035CN Titan SLI. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2.7 GHz. Display diagonal: 18.4", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5600. Operating system installed: Windows 8.1. Product color: Black