MSI Gaming GT73VR 7RE(Titan SLI 4K)-288PL, Intel® Core™ i7, 2.9 GHz, 17.3", 3840 x 2160 pixels, 32 GB, 1.51 TB
MSI Gaming GT73VR 7RE(Titan SLI 4K)-288PL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7820HK, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black