MSI logo

MSI Gaming GT73VR 6RF(Titan Pro)-006PH Intel® Core™ i7 i7-6820HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51663
Info modified on:
25 Jan 2025, 22:51:24
Short summary description MSI Gaming GT73VR 6RF(Titan Pro)-006PH Intel® Core™ i7 i7-6820HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT73VR 6RF(Titan Pro)-006PH, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1.51 TB

Long summary description MSI Gaming GT73VR 6RF(Titan Pro)-006PH Intel® Core™ i7 i7-6820HK Laptop 17.3" Full HD 32 GB DDR4-SDRAM 1.51 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GT73VR 6RF(Titan Pro)-006PH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HK, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.