MSI Gaming GT72 2QE(Dominator Pro)-833XPL, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB
MSI Gaming GT72 2QE(Dominator Pro)-833XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black