MSI Gaming GT72 2QE(Dominator Pro G)-1604NE, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.13 TB
MSI Gaming GT72 2QE(Dominator Pro G)-1604NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black