MSI logo

MSI Gaming GT680R-095HU laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19295
Info modified on:
28 Jan 2025, 10:39:09
Short summary description MSI Gaming GT680R-095HU laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black:

MSI Gaming GT680R-095HU, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.5 TB

Long summary description MSI Gaming GT680R-095HU laptop Intel® Core™ i7 i7-2630QM 15.6" Full HD 16 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GTX 460M Windows 7 Ultimate Black:

MSI Gaming GT680R-095HU. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 460M. Operating system installed: Windows 7 Ultimate. Product color: Black. Weight: 7.72 lbs (3.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.