MSI logo

MSI Gaming GT60 2PC (Dominator 3K Edition)-485NE Intel® Core™ i7 i7-4800MQ Laptop 15.6" Quad HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18052
Info modified on:
29 Jan 2025, 19:11:25
Short summary description MSI Gaming GT60 2PC (Dominator 3K Edition)-485NE Intel® Core™ i7 i7-4800MQ Laptop 15.6" Quad HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

MSI Gaming GT60 2PC (Dominator 3K Edition)-485NE, Intel® Core™ i7, 2.7 GHz, 15.6", 2880 x 1620 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GT60 2PC (Dominator 3K Edition)-485NE Intel® Core™ i7 i7-4800MQ Laptop 15.6" Quad HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

MSI Gaming GT60 2PC (Dominator 3K Edition)-485NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.