MSI Gaming GT60 2OD, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.26 TB
MSI Gaming GT60 2OD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black, Red