MSI logo

MSI Gaming GS70 2PE (Stealth Pro)-043NL Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65706
Info modified on:
29 Jan 2025, 18:44:19
Short summary description MSI Gaming GS70 2PE (Stealth Pro)-043NL Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

MSI Gaming GS70 2PE (Stealth Pro)-043NL, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description MSI Gaming GS70 2PE (Stealth Pro)-043NL Intel® Core™ i7 i7-4700HQ Laptop 17.3" Full HD 16 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 870M Windows 8.1 Black:

MSI Gaming GS70 2PE (Stealth Pro)-043NL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.