MSI logo

MSI Gaming GS65 9SG-436MY Stealth Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15139
Info modified on:
22 Jan 2025, 06:11:32
Short summary description MSI Gaming GS65 9SG-436MY Stealth Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS65 9SG-436MY Stealth, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description MSI Gaming GS65 9SG-436MY Stealth Intel® Core™ i7 i7-9750H Laptop 15.6" Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2080 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GS65 9SG-436MY Stealth. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.