MSI logo

MSI Gaming GS60 6QE(Ghost Pro)-245TH Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60080
Info modified on:
25 Jan 2025, 22:55:38
Short summary description MSI Gaming GS60 6QE(Ghost Pro)-245TH Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS60 6QE(Ghost Pro)-245TH, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description MSI Gaming GS60 6QE(Ghost Pro)-245TH Intel® Core™ i7 i7-6700HQ Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GS60 6QE(Ghost Pro)-245TH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.