MSI logo

MSI Gaming GP76 12UH-048BE Vector Intel® Core™ i7 i7-12700H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23214
Info modified on:
11 Mar 2024, 09:14:46
Short summary description MSI Gaming GP76 12UH-048BE Vector Intel® Core™ i7 i7-12700H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GP76 12UH-048BE Vector, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Gaming GP76 12UH-048BE Vector Intel® Core™ i7 i7-12700H Laptop 17.3" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Gaming GP76 12UH-048BE Vector. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.