MSI Gaming GP70 2QE(Leopard)-492JP, Intel® Core™ i5, 2.9 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 128 GB
MSI Gaming GP70 2QE(Leopard)-492JP. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black