MSI Gaming GL66 12UEK-069UK Pulse, Intel® Core™ i7, 15.6", 2560 x 1440 pixels, 16 GB, 1 TB, Windows 11 Home
MSI Gaming GL66 12UEK-069UK Pulse. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 15.6", HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product color: Gray, Titanium