MSI logo

MSI Gaming GL65 9SC-044XPL laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13768
Info modified on:
29 Jan 2025, 19:23:41
Short summary description MSI Gaming GL65 9SC-044XPL laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GL65 9SC-044XPL, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description MSI Gaming GL65 9SC-044XPL laptop Intel® Core™ i5 i5-9300H 15.6" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GL65 9SC-044XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.