MSI logo

MSI Gaming GL63 9SDK-842 laptop Intel® Core™ i7 i7-9750H 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17742
Info modified on:
27 Jan 2025, 08:35:02
Short summary description MSI Gaming GL63 9SDK-842 laptop Intel® Core™ i7 i7-9750H 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL63 9SDK-842, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 32 GB, 512 GB

Long summary description MSI Gaming GL63 9SDK-842 laptop Intel® Core™ i7 i7-9750H 15.6" Full HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL63 9SDK-842. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-9750H, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.