MSI logo

MSI Gaming GF63 9RCX-870RU Thin Intel® Core™ i5 i5-9300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24730
Info modified on:
23 Jan 2025, 18:21:51
Short summary description MSI Gaming GF63 9RCX-870RU Thin Intel® Core™ i5 i5-9300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GF63 9RCX-870RU Thin, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description MSI Gaming GF63 9RCX-870RU Thin Intel® Core™ i5 i5-9300H Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce GTX 1050 Ti Max-Q Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GF63 9RCX-870RU Thin. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.