MSI logo

MSI VENTUS GeForce RTX 3080 Ti 3X 12G OC graphics card NVIDIA 12 GB GDDR6X

Brand:
Product family:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173227
Info modified on:
02 Sept 2024, 20:36:16
Short summary description MSI VENTUS GeForce RTX 3080 Ti 3X 12G OC graphics card NVIDIA 12 GB GDDR6X:

MSI VENTUS GeForce RTX 3080 Ti 3X 12G OC, GeForce RTX 3080 Ti, 12 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description MSI VENTUS GeForce RTX 3080 Ti 3X 12G OC graphics card NVIDIA 12 GB GDDR6X:

MSI VENTUS GeForce RTX 3080 Ti 3X 12G OC. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3080 Ti, Processor frequency: 1695 MHz. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.