MSI Gaming GE76 Raider 10UG-088FR, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 32 GB, 1 TB
MSI Gaming GE76 Raider 10UG-088FR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray