MSI logo

MSI Gaming GE70 2OE-091XPL Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28712
Info modified on:
25 Jan 2025, 22:04:41
Short summary description MSI Gaming GE70 2OE-091XPL Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8.1 Black:

MSI Gaming GE70 2OE-091XPL, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description MSI Gaming GE70 2OE-091XPL Intel® Core™ i5 i5-4200M Laptop 17.3" Full HD 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 765M Windows 8.1 Black:

MSI Gaming GE70 2OE-091XPL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.