MSI Megabook GE600-033ES, Intel® Core™ i5, 2.26 GHz, 16", 4 GB, 500 GB, Windows 7 Home Premium
MSI Megabook GE600-033ES. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 16". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Weight: 5.95 lbs (2.7 kg)