MSI Gaming GE60 2QD(Apache)-1061TW, Intel® Core™ i5, 2.9 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1.13 TB
MSI Gaming GE60 2QD(Apache)-1061TW. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210H, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black