MSI logo

MSI Gaming GE60 2QD(Apache)-1059XES Intel® Core™ i7 i7-4720HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74312
Info modified on:
23 Jan 2025, 19:21:17
Short summary description MSI Gaming GE60 2QD(Apache)-1059XES Intel® Core™ i7 i7-4720HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GE60 2QD(Apache)-1059XES, Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description MSI Gaming GE60 2QD(Apache)-1059XES Intel® Core™ i7 i7-4720HQ Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) FreeDOS Black:

MSI Gaming GE60 2QD(Apache)-1059XES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4720HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.