MSI logo

MSI Gaming GE60 2PL Apache Intel® Core™ i5 i5-4200H Laptop 15.6" 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27557
Info modified on:
29 Jan 2025, 18:31:50
Short summary description MSI Gaming GE60 2PL Apache Intel® Core™ i5 i5-4200H Laptop 15.6" 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Red:

MSI Gaming GE60 2PL Apache, Intel® Core™ i5, 2.8 GHz, 15.6", 8 GB, 750 GB, Windows 8.1

Long summary description MSI Gaming GE60 2PL Apache Intel® Core™ i5 i5-4200H Laptop 15.6" 8 GB DDR3L-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black, Red:

MSI Gaming GE60 2PL Apache. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 850M. Operating system installed: Windows 8.1. Product color: Black, Red. Weight: 5.29 lbs (2.4 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.