MSI Gaming GE60 2OE-082XTH, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB
MSI Gaming GE60 2OE-082XTH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black