MSI logo

MSI Gaming GE60 2OC-014NE laptop Intel® Core™ i7 i7-4700MQ 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47204
Info modified on:
29 Jan 2025, 19:19:26
Short summary description MSI Gaming GE60 2OC-014NE laptop Intel® Core™ i7 i7-4700MQ 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Black:

MSI Gaming GE60 2OC-014NE, Intel® Core™ i7, 2.4 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description MSI Gaming GE60 2OC-014NE laptop Intel® Core™ i7 i7-4700MQ 15.6" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Black:

MSI Gaming GE60 2OC-014NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.