MSI logo

MSI Vortex G65VR 7RF-233NL PC Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25546
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Vortex G65VR 7RF-233NL PC Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop Black:

MSI Vortex G65VR 7RF-233NL, 4.2 GHz, Intel® Core™ i7, i7-7700K, 16 GB, 1.26 TB, Windows 10 Home

Long summary description MSI Vortex G65VR 7RF-233NL PC Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Desktop Black:

MSI Vortex G65VR 7RF-233NL. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.