MSI logo

MSI G52-V2NG404 graphics card NVIDIA GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17975
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI G52-V2NG404 graphics card NVIDIA GDDR:

MSI G52-V2NG404, GDDR, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description MSI G52-V2NG404 graphics card NVIDIA GDDR:

MSI G52-V2NG404. Graphics processor family: NVIDIA, Processor frequency: 0 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 8.1, OpenGL version: 1.3. Interface type: AGP 8x. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.