MSI logo

MSI G41M-E43 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129157
Info modified on:
12 Jun 2018, 16:27:36
Short summary description MSI G41M-E43 LGA 775 (Socket T) micro ATX:

MSI G41M-E43, Intel, LGA 775 (Socket T), 8 GB, 256 MB, Atheros AR8131M, Fast Ethernet

Long summary description MSI G41M-E43 LGA 775 (Socket T) micro ATX:

MSI G41M-E43. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. Maximum graphics card memory: 256 MB. LAN controller: Atheros AR8131M, Networking features: Fast Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1828S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.