MSI logo

MSI G41M-P26 motherboard Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
333855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI G41M-P26 motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P26, Intel, LGA 775 (Socket T), Intel® Core™2 Quad, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description MSI G41M-P26 motherboard Intel® G41 LGA 775 (Socket T) micro ATX:

MSI G41M-P26. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™2 Quad. Maximum internal memory: 8 GB, Memory channels: Dual-channel, Supported memory clock speeds: 800,1066 MHz. Maximum graphics card memory: 1740 MB. Ethernet interface type: Fast Ethernet, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.