MSI logo

MSI G31M3-F V2 motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86191
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI G31M3-F V2 motherboard LGA 775 (Socket T) micro ATX:

MSI G31M3-F V2, Intel, LGA 775 (Socket T), Intel® Celeron®, Intel® Pentium®, DDR2-SDRAM, 4 GB, DIMM

Long summary description MSI G31M3-F V2 motherboard LGA 775 (Socket T) micro ATX:

MSI G31M3-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR2-SDRAM, Maximum internal memory: 4 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset family: Intel, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.