MSI logo

MSI G274QPX computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88050
Info modified on:
25 Mar 2025, 17:24:16
Short summary description MSI G274QPX computer monitor 27" 2560 x 1440 pixels Quad HD Black:

MSI G274QPX, 27", 2560 x 1440 pixels, Quad HD, 1 ms, Black

Long summary description MSI G274QPX computer monitor 27" 2560 x 1440 pixels Quad HD Black:

MSI G274QPX. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.