MSI logo

MSI G2712 computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87614
Info modified on:
17 Mar 2025, 09:12:34
Short summary description MSI G2712 computer monitor 27" 1920 x 1080 pixels Full HD Black:

MSI G2712, 27", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description MSI G2712 computer monitor 27" 1920 x 1080 pixels Full HD Black:

MSI G2712. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.