MSI logo

MSI FM2-A85XMA-P33 motherboard AMD A85X Socket FM2 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45040
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI FM2-A85XMA-P33 motherboard AMD A85X Socket FM2 micro ATX:

MSI FM2-A85XMA-P33, AMD, Socket FM2, AMD A, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI FM2-A85XMA-P33 motherboard AMD A85X Socket FM2 micro ATX:

MSI FM2-A85XMA-P33. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.