MSI logo

MSI Megabook EX720 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51710
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Megabook EX720 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

MSI Megabook EX720, Intel® Core™2 Duo, 2.4 GHz, 17", 4 GB, 320 GB, Windows Vista Home Premium

Long summary description MSI Megabook EX720 Intel® Core™2 Duo 17" 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9300M GS Windows Vista Home Premium:

MSI Megabook EX720. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Display diagonal: 17". Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Home Premium. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.