MSI logo

MSI Megabook EX600X-287EU laptop Intel® Core™2 Duo T5550 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8400M G FreeDOS Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25013
Info modified on:
27 Jan 2025, 08:44:30
Short summary description MSI Megabook EX600X-287EU laptop Intel® Core™2 Duo T5550 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8400M G FreeDOS Black, Silver:

MSI Megabook EX600X-287EU, Intel® Core™2 Duo, 1.83 GHz, 15.4", 1280 x 800 pixels, 2 GB, 320 GB

Long summary description MSI Megabook EX600X-287EU laptop Intel® Core™2 Duo T5550 15.4" 2 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8400M G FreeDOS Black, Silver:

MSI Megabook EX600X-287EU. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1.83 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: FreeDOS. Product color: Black, Silver. Weight: 5.73 lbs (2.6 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.