MSI logo

MSI Wind Box DC500-007X Intel Atom® D510 2 GB DDR2-SDRAM 320 GB FreeDOS Small Desktop PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70656
Info modified on:
14 Mar 2024, 17:24:15
Short summary description MSI Wind Box DC500-007X Intel Atom® D510 2 GB DDR2-SDRAM 320 GB FreeDOS Small Desktop PC Black:

MSI Wind Box DC500-007X, 1.66 GHz, Intel Atom®, 2 GB, 320 GB, DVD Super Multi, FreeDOS

Long summary description MSI Wind Box DC500-007X Intel Atom® D510 2 GB DDR2-SDRAM 320 GB FreeDOS Small Desktop PC Black:

MSI Wind Box DC500-007X. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D510. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Integrated. Operating system installed: FreeDOS. Power supply: 65 W. Chassis type: Small Desktop. Product type: PC. Weight: 8.38 lbs (3.8 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.