MSI Cyborg 14 A13VE-093US, Intel® Core™ i5, 14", 1920 x 1200 pixels, 32 GB, 1 TB, Windows 11 Pro
MSI Cyborg 14 A13VE-093US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13420H. Display diagonal: 14", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Pro. Product color: Black