MSI Classic CX61 2PC-1494XTR, Intel® Core™ i7, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
MSI Classic CX61 2PC-1494XTR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black