location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CUBI-062BUS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CUBI-062BUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0824142133507 show
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz :
The short editorial description of MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz

Intel Core i3-5005U (3M Cache, 2.00 GHz), DDR3L SO-DIMM x 2 slots, 16GB max, Intel HD Graphics 5500, WLAN 802.11ac, Gigabit Ethernet, Supports Windows 10/8.1/8/7
More>>>
MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz:
The official marketing text of MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz as supplied by the manufacturer

When you’re small, you have to be smart.

With the smallest mini-PC to date, the MSI® Cubi suits the needs of both consumers and businesses, built on a concept of nifty technology and a brilliant design that fits into any room.

Featuring a wide range of Intel® processors, combined with a unique expandability option and plenty of ports to connect with external devices, Cubi is the essence of small, smart computing.

Ideal for countless applications

The MSI Cubi is one of the latest and smallest mini-desktops, suited to serve as HTPC at home, all-round media PC in the office or commercial project PC.

- Home
- Office
- Commerical Projects

Smart Design & Neat Colors

With curved edges, a smooth surface, a subtle ventilation frame and conveniently positioned I/O ports, the MSI Cubi is not only the smallest, but also the smartest in its kind.

Expandable with extra hdd

Base on a modular design, the MSI Cubi offers the possibility to install an additional 2.5" HDD for a super high capacity data storage.

Supports latest Intel® Broadwell Processor

Support for Intel® vPro™

With support for Intel® vPro™ technology, Cubi provides plenty of security benefits. From remotely manageable features to starting and managing your system from a distance, Cubi is a reliable business partner.

Key benefits of Intel® CoreTM vPROTM Technology

- Provides enhanced remote management capabilities
- Automatically speeds up processor based on user’s needs
- Enables ability to work on multiple tasks at same time
- Protects data with fully manageable hard drive encryption
- Helps lower power costs with built-in energy saving processor features
- Protects PCs and valuable data from theft with Intel Anti-Theft Technology

4K UHD Support

MSI® Cubi supports HD and 4K (4096 x 2160 @60Hz) ultra-high-definition content, to serve as an HTPC that helps to change your living room in a home theater where you can enjoy the best display quality.

Dual Display

With dual display support (via HDMI and Mini Display Port) you can connect two monitors at the same time for an efficient day at the office.

Quiet as a forest

MSI Cubi has an excellent thermal design and low noise fan, resulting in a low noise level of only 21.7 dB, as quiet as a forest.

Low Power Consumption

This mini-PC is a true energy vanguard; in full loading the total power consumption is less than 30Watt, saving a lot of money on the energy bill.

Mountable to a Monitor

Cubi can be mounted to the back of a monitor which makes the PC completely invisible on a desk. With such a low-noise PC, you won’t even notice it’s there at all!

Short summary description MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz:
This short summary of the MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

MSI CUBI-062BUS, 0.46L sized PC, Mini PC barebone, BGA 1168, DDR3L-SDRAM, Serial ATA III, mSATA, M.2, 65 W

Long summary description MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz:
This is an auto-generated long summary of MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz based on the first three specs of the first five spec groups.

MSI CUBI-062BUS. Chassis type: 0.46L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1168. Supported memory types: DDR3L-SDRAM, Number of memory slots: 2, Maximum internal memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III, mSATA, M.2. Bluetooth version: 4.0. Cooling type: Active. Power supply: 65 W

Processor
Processor manufacturer
Intel
Processor family
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency
2 GHz
Built-in processor *
Yes
Processor lithography
14 nm
Thermal Design Power (TDP)
15 W
Processor codename
Broadwell
Processor series
Intel Core i3-5000 Mobile series
CPU configuration (max)
1
Memory
Memory slots type *
SO-DIMM
Number of memory slots *
2
Maximum internal memory
16 GB
Supported memory types
DDR3L-SDRAM
Storage
Supported storage drive types *
HDD & SSD
Storage drive sizes supported *
2.5"
Storage drive interface
Serial ATA III, mSATA, M.2
Graphics
On-board graphics card *
Yes
Graphics card family
Intel
On-board graphics card model
Intel® HD Graphics
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Mini HDMI ports quantity
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Expansion slots
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
Design
Chassis type *
0.46L sized PC
Product color *
Black
Cooling type *
Active
On/off switch
Yes
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product type *
Mini PC barebone
Performance
Processor socket
BGA 1168
Processor special features
Embedded options available
No
Processor special features
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel FDI Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Idle States
Yes
Enhanced Intel SpeedStep Technology
Yes
Thermal Monitoring Technologies
Yes
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel® Smart Cache
Yes
Intel TSX-NI
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Secure Key
Yes
Intel® Smart Response Technology
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Clear Video Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Power
Power supply type *
External AC adapter
Power supply
65 W
Weight & dimensions
Width
4.54" (115.2 mm)
Height
4.42" (112.2 mm)
Packaging content
AC adapter included
Yes
Other features
Processor ARK ID
84695
Source Testseek summary Average rating
Reviews
Updated:
2016-11-18 20:04:03
Uk has collected 67 expert reviews for MSI CUBI-062BUS PC/workstation barebone 0.46L sized PC Black i3-5005U BGA 1168 2 GHz and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techicize.com
Updated:
2016-11-18 20:04:03
Today we deliver our MSI Cubi Mini PC Review, a mini PC from the long-standing brand MSI. This tiny PC could fit in the palm of your hand, styling is ultra-minimal but as always, it's what inside that matters the most. Featuring the latest 5th generation...
Bottom line IntroWant create site? Find Free WordPress Themes and plugins.ASUS ROG STRIX Z270F GAMING Motherboard Review. We recently took a look at the ROG STRIX Z270E GAMING, and today we examine the Z270F. Visually they look identical at first glance, so what is t...
95%
chip.com.my
Updated:
2016-11-18 20:04:03
The trend of small factor computing has bloomed over the years and each year we see many more of these devices popping up on our local IT store shelves. The MSI Cubi Mini PC however comes with a small yet interesting form which is bundle packed with featu...
Good VESA Supported, Compact, Has HDMI and Mini DisplayPorts, Plenty of USB 3.0 ports...
Bad Intel HD 5500 makes certain tasks a challenge...
Bottom line After all is said and done, the MSI Cubi is a low powered, space saving mini PC that deserves the living room or office spot. This device could be the perfect entertainment add-on for the comfort of your home.(previously published in issue August 2015)...
0%
expertreviews.co.uk
Updated:
2016-11-18 20:04:03
The Cubi is available with Broadwell Celeron, Pentium, Core i3 and Core i5 processors, with prices starting from £99 for a barebones Celeron model, which will need RAM and storage to turn it into a usable PC. Our £189 review unit used a Core i3-5005U proc...
Bottom line Impressive performance from this compact and great-value micro barebones PC...
80%
techteamgb.co.uk
Updated:
2016-11-18 20:04:03
This is a great compact PC with a small footprint, and large power output! While the fan is annoying, the customisability is great!This mini-pc has a good I/O set, amazing size and nice style. Starting off with the styling, you'll find a nice matte white...
0%
klgadgetguy.com
Updated:
2016-11-18 20:04:03
computex , computex 2015 , msi cubi , msi cubi malaysia , msi cubi series , MSI Malaysia , msi taiwan , small pcMSI's presence in our homeland may just be all about gaming motherboards and laptops, the Taiwanese firm does have some interesting products he...
0%
hardwareheaven.com
Updated:
2016-11-18 20:04:03
For a while it seemed that all in one systems, machines which have the main PC components built into the back of the screen, would be the next big thing. That hasn't happened and instead the trend looks to be going more towards ultra compact systems, at l...
Bottom line Starting with the build quality and design of the MSI Cubi we have no concerns. The system feels solid, is finished well and has a decent port layout. Access to the inside for upgrading components is very easy, just four screws, and we really like that MS...
0%
ocaholic.ch.english
Updated:
2016-11-18 20:04:03
With the Cubi, MSI has a small form factor PC in its portfolio, which comes with pre-installed Microsoft Windows 8.1 and it is based on Intel's latest Broadwell platform. Apart from that the system features a very attractive price and even the performance...
Bottom line we can say that the MSI Cubi is an excellent small form factor PC based on the Windows 81 OS Unlike other models, this little device allows you to add an extra 25" HDD/SSD without using too much space or aftermarket accessories, infact, inside the bundl...
0%
kitguru.net
Updated:
2016-11-18 20:04:03
Visit the official MSI Cubi webpage HERE .VIDEO CORRECTION: We mention ‘M.2′ in the video – we meant ‘mSATA ‘. The tiny system is based around Intel's latest Broadwell technology which is more like a system on Chip than a mere processor. Our sample came...
Good Low price, Tiny form factor, VESA mounts, Mini DisplayPort as well as HDMI, Four USB 3.0 ports, Very quiet, Low power draw and very little heat...
Bad Intel HD 5500 graphics are an obvious bottleneck in performance, Core i3 will never produce the snap of Core i5 or Core i7.
Bottom line MSI is offering its Cubi Mini PC in four different specifications with varying levels of CPU grunt, depending on the price you pay. Cubi is a barebones design however the sample sent to KitGuru was fully built and ready to roll. If you buy a Cubi you will...
80%
play3r.net
Updated:
2016-11-18 20:04:03
Welcome to a very special review, today we're going to be taking a look at the MSI Cubi, where small meets stupidly insane power. But not the electricity type of power, the raw processing power type. Crammed into possibly one of the smallest cases I've se...
Good Great performance from Broad-well, Variable models to suit a range of needs, 4K support, and great connectivity - "usb ports galore", Super SFF mini PC...
Bad It doesen't come in pink! Jokes aside, my one dislike? Was that I couldn't find more things I didn't like about the Cubi...
Bottom line The Cubi brings lot's of interesting features to the table, the first and most important I've decided to highlight. Is the small size of the product, whilst still boasting the ability for expansion with the use of an additional 2.5″ drive. But one feature...
88%
uk.hardware.info
Updated:
2017-08-11 13:54:09
Desktops are back again and smaller than ever. The 17 barebones and systems in this test are enough proof of that. We took a look at what you get for your money and discuss for which applications you could use such a device. The desktop PC is dead -...
Bottom line Although at first sight it looks like there is lots of choice, after taking a look it becomes clear that is not very true. Most models are based on Intel's NUC form factor. In terms of pricing most models are also fairly close to each other; a fully equ...
0%
computershopper.com
Updated:
2016-11-18 20:04:03
Take MSI. MSI is not known much for its consumer desktop offerings here in the United States—apart from its unique line of gaming all-in-ones, such as the MSI 24GE Gaming All-in-One we just finished testing. But the company is taking a cue from the likes...
Good Impressively small for a mini-PC line that ranges from Celeron to Core i7, Supports two drives (mSATA and 2.5-inch) in a tiny chassis, Four USB 3.0 ports, VESA-mountable, Includes Wi-Fi/Bluetooth combo card...
Bad Slightly retro mSATA SSD support, Drivers/manual on CD, not USB flash...
Bottom line Delivering wide connectivity—plus support for dual drives and dual monitors—in a 4.5-inch-square box, the Cubi is a robust mini-PC that will please business implementers and the DIY-minded alike. Read More…...
80%
maximumpc.com
Updated:
2016-11-18 20:04:03
Around 1mm taller than Intel's latest NUC, the Cubi's slightly sloped, edgy physique gives it a much more arresting and elegant look than its rival. It's almost a shame that it's VESA-mountable, meaning most will be slapped to the back of a TV, as the pri...
Good Huge amount of expandability, relatively cheap alternative to Intel's NUC, looks gorgeous.
Bad Can be a bit challenging to get to work on certain monitors, SATA ribbon port feels flimsy...
80%