MSI Cubi -001BUS, 2 GHz, Intel® Core™ i3, i3-5005U, 0 GB, DDR3L-SDRAM, 0 GB
MSI Cubi -001BUS. Processor frequency: 2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-5005U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0 GB. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 10.4 oz (295 g). Product color: Black