MSI Cubi NUC 1M-033ES, Intel Core 7, 150U, 16 GB, DDR5-SDRAM, 512 GB, Windows 11 Pro
MSI Cubi NUC 1M-033ES. Processor family: Intel Core 7, Processor model: 150U. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Power supply: 120 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 22 oz (625 g). Product color: Black