MSI Creator 17 B11UH-241, Intel® Core™ i9, 17.3", 3840 x 2160 pixels, 32 GB, 1 TB, Windows 10 Pro
MSI Creator 17 B11UH-241. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11900H. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Pro. Product color: Black