MSI Creator 15 A10UET-471, Intel® Core™ i7, 2.2 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB
MSI Creator 15 A10UET-471. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10870H, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Gray