MSI logo

MSI Creator 15 A10SET-089 Intel® Core™ i7 i7-10875H Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Carbon, Gray

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47927
Info modified on:
09 Mar 2024, 14:19:00
Short summary description MSI Creator 15 A10SET-089 Intel® Core™ i7 i7-10875H Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Carbon, Gray:

MSI Creator 15 A10SET-089, Intel® Core™ i7, 2.3 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description MSI Creator 15 A10SET-089 Intel® Core™ i7 i7-10875H Laptop 15.6" Touchscreen Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Carbon, Gray:

MSI Creator 15 A10SET-089. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Carbon, Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.