MSI logo

MSI Classic CR650-040UK laptop E-350 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54842
Info modified on:
28 Jan 2025, 10:59:19
Short summary description MSI Classic CR650-040UK laptop E-350 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

MSI Classic CR650-040UK, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description MSI Classic CR650-040UK laptop E-350 15.6" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6310M Windows 7 Home Premium Black:

MSI Classic CR650-040UK. Processor model: E-350, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6310M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.